CAP CER 3900PF 15KV X7R AXIAL
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 660C15ACD39 | 69K5527 |
| Product Name | Ceramic Capacitors | 660C15Acd39 Vishay |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |