Vishay Intertechnology, Inc. Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 63M103

Description
0.375" square × .190"H single turn cermet trimmer. 10% resistance tolerance. 0.5 watt at 70°C. 270° electrical travel. –55°C to +125°C operating temperature. Styles: 63M — Inline pins (0.100" spacing); 63P — Staggered pins from base; 63S — Inline pins (0.100" spacing) from side; 63X — Staggered pins (0.100" spacing) from side.
Description
0.375" square × .190"H single turn cermet trimmer. 10% resistance tolerance. 0.5 watt at 70°C. 270° electrical travel. –55°C to +125°C operating temperature. Styles: 63M — Inline pins (0.100" spacing); 63P — Staggered pins from base; 63S — Inline pins (0.100" spacing) from side; 63X — Staggered pins (0.100" spacing) from side.

Suppliers

Company
Product
Description
Supplier Links
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70219001 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70219001
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70219001
0.375" square × .190"H single turn cermet trimmer. 10% resistance tolerance. 0.5 watt at 70°C. 270° electrical travel. –55°C to +125°C operating temperature. Styles: 63M — Inline pins (0.100" spacing); 63P — Staggered pins from base; 63S — Inline pins (0.100" spacing) from side; 63X — Staggered pins (0.100" spacing) from side.

0.375" square × .190"H single turn cermet trimmer. 10% resistance tolerance. 0.5 watt at 70°C. 270° electrical travel. –55°C to +125°C operating temperature. Styles: 63M — Inline pins (0.100" spacing); 63P — Staggered pins from base; 63S — Inline pins (0.100" spacing) from side; 63X — Staggered pins (0.100" spacing) from side.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 70219001
Product Name Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
Technology / Construction Cermet
Mounting / Packaging PCB
Potentiometer Type Trimmer
Configuration Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 24291758 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-0051 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details