Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 630D157M030DF2A

Description
150µF 30V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
150µF 30V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 630D157M030DF2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
630D157M030DF2A-ND
Aluminum Electrolytic Capacitors 630D157M030DF2A-ND
150µF 30V Aluminum Electrolytic Capacitors Axial, Can

150µF 30V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
150uF 30V Capacitor
58-630D157M030DF2A
150uF 30V Capacitor 58-630D157M030DF2A
Aluminum Electrolytic Capacitors - Axial Leaded 150uF 30V 9.5x32 125 C Axi Product overview: 630D157M030DF2A from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 30V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 30V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-630D157M030DF2A can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitors - Axial Leaded 150uF 30V 9.5x32 125 C Axi Product overview: 630D157M030DF2A from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 30V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 30V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-630D157M030DF2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - 630D157M030DF2A - 1004897-630D157M030DF2A - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 630D157M030DF2A
1004897-630D157M030DF2A
Aluminum Capacitors - 630D157M030DF2A 1004897-630D157M030DF2A
Manufacturer: Vishay Win Source Part Number: 1004897-630D157M030D F2A Packaging: Bulk Voltage Rating: 30V Applications: General Purpose Mounting: Through Hole Capacitance: 150μF Tolerance: ±20% Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: Axial, Can Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1004897-630D157M030DF2A
Packaging: Bulk
Voltage Rating: 30V
Applications: General Purpose
Mounting: Through Hole
Capacitance: 150μF
Tolerance: ±20%
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: Axial, Can
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 630D157M030DF2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
630D157M030DF2A
Capacitors - Aluminum Electrolytic Capacitors 630D157M030DF2A
CAP ALUM 150UF 20% 30V AXIAL

CAP ALUM 150UF 20% 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 630D157M030DF2A-ND 58-630D157M030DF2A 1004897-630D157M030DF2A 630D157M030DF2A
Product Name Aluminum Electrolytic Capacitors 150uF 30V Capacitor Aluminum Capacitors - 630D157M030DF2A Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details