Vishay Intertechnology, Inc. Load Cell; Load Capacity Tedea Huntleigh 616-500U-F

Description
LOAD CELL; Load Capacity:500kg; Supply Voltage:10VDC; Operating Temperature Min:-30°C; Operating Temperature Max:70°C; Cell Output mV / V:2; Product Range:-; Carrying Capacity:500kg; Depth:76mm; External Depth:80mm; External Length /
Datasheet
Description
LOAD CELL; Load Capacity:500kg; Supply Voltage:10VDC; Operating Temperature Min:-30°C; Operating Temperature Max:70°C; Cell Output mV / V:2; Product Range:-; Carrying Capacity:500kg; Depth:76mm; External Depth:80mm; External Length /
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell; Load Capacity Tedea Huntleigh - 70C2062 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell; Load Capacity Tedea Huntleigh
70C2062
Load Cell; Load Capacity Tedea Huntleigh 70C2062
LOAD CELL; Load Capacity:500kg; Supply Voltage:10VDC; Operating Temperature Min:-30°C; Operating Temperature Max:70°C; Cell Output mV / V:2; Product Range:-; Carrying Capacity:500kg; Depth:76mm; External Depth:80mm; External Length /

LOAD CELL; Load Capacity:500kg; Supply Voltage:10VDC; Operating Temperature Min:-30°C; Operating Temperature Max:70°C; Cell Output mV / V:2; Product Range:-; Carrying Capacity:500kg; Depth:76mm; External Depth:80mm; External Length /

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Force and Load Sensors
Product Number 70C2062
Product Name Load Cell; Load Capacity Tedea Huntleigh
Force Rating 1102 lbs (500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K1-G0 - KZ-011-0400-200N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Piezoelectric force washer CFW/20kN - 1-CFW/20KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 4496 lbs (2039 kg)
Accuracy 1.00 ±% Full Scale
Output pC (passive piezoelectric)
View Details
Force Sensors - 20022060-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Gauges - 1925890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details