Vishay Precision Group Ceramic Capacitors 615R150GAST50

Description
500pF -20%, +80% 15000V (15kV) Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
500pF -20%, +80% 15000V (15kV) Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 615R150GAST50-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
615R150GAST50-ND
Ceramic Capacitors 615R150GAST50-ND
500pF -20%, +80% 15000V (15kV) Ceramic Capacitor Y5U (E) Radial, Disc

500pF -20%, +80% 15000V (15kV) Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 15000 V 0.0005 uF Capacitor
60-615R150GAST50
Through-Hole 15000 V 0.0005 uF Capacitor 60-615R150GAST50
CAPACITOR, CERAMIC, 15000 V, Y5U, 0.0005 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 615R150GAST50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15000 V, 0.0005 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 15000 V, 0.0005 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-615R150GAST50 can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 15000 V, Y5U, 0.0005 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 615R150GAST50 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15000 V, 0.0005 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 15000 V, 0.0005 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-615R150GAST50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 500Pf 15000V, Y5U, +80,-20%, Radial; Capacitance Vishay - 69K5493 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 500Pf 15000V, Y5U, +80,-20%, Radial; Capacitance Vishay
69K5493
Ceramic Capacitor 500Pf 15000V, Y5U, +80,-20%, Radial; Capacitance Vishay 69K5493
CERAMIC CAPACITOR 500PF 15000V, Y5U, +80,-20%, RADIAL; Capacitance:500pF; Voltage(DC):15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5U; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

CERAMIC CAPACITOR 500PF 15000V, Y5U, +80,-20%, RADIAL; Capacitance:500pF; Voltage(DC):15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5U; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 615R150GAST50 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
615R150GAST50
Ceramic Capacitors 615R150GAST50
CAP CER 500PF 15KV Y5U RADIAL

CAP CER 500PF 15KV Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 615R150GAST50-ND 60-615R150GAST50 69K5493 615R150GAST50
Product Name Ceramic Capacitors Through-Hole 15000 V 0.0005 uF Capacitor Ceramic Capacitor 500Pf 15000V, Y5U, +80,-20%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105PPA122KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details