Vishay Precision Group 0.0025uF 15000V Capacitor 615R150GAD25

Description
Cap Ceramic Single 0.0025uF 15000V Z5U -20% to 80% (24.9 X 11.4mm) Radial 19.1mm 105°C Bulk Product overview: 615R150GAD25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0025uF, 15000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0025uF, 15000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-615R150GAD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 0.0025uF 15000V Z5U -20% to 80% (24.9 X 11.4mm) Radial 19.1mm 105°C Bulk Product overview: 615R150GAD25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0025uF, 15000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0025uF, 15000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-615R150GAD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0025uF 15000V Capacitor
60-615R150GAD25
0.0025uF 15000V Capacitor 60-615R150GAD25
Cap Ceramic Single 0.0025uF 15000V Z5U -20% to 80% (24.9 X 11.4mm) Radial 19.1mm 105°C Bulk Product overview: 615R150GAD25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0025uF, 15000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0025uF, 15000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-615R150GAD25 can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.0025uF 15000V Z5U -20% to 80% (24.9 X 11.4mm) Radial 19.1mm 105°C Bulk Product overview: 615R150GAD25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0025uF, 15000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0025uF, 15000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-615R150GAD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 615R150GAD25-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
615R150GAD25-ND
Ceramic Capacitors 615R150GAD25-ND
2500pF -20%, +80% 15000V (15kV) Ceramic Capacitor Z5U Radial, Disc

2500pF -20%, +80% 15000V (15kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 615R150GAD25 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
615R150GAD25
Ceramic Capacitors 615R150GAD25
CAP CER 2500PF 15KV Z5U RADIAL

CAP CER 2500PF 15KV Z5U RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 2500Pf 15000V, Z5U, +80,-20%,radial; Capacitance Vishay - 54K2967 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2500Pf 15000V, Z5U, +80,-20%,radial; Capacitance Vishay
54K2967
Ceramic Capacitor 2500Pf 15000V, Z5U, +80,-20%,radial; Capacitance Vishay 54K2967
CERAMIC CAPACITOR 2500PF 15000V, Z5U, +80,-20%,RADIAL; Capacitance:2500pF; Voltage(DC):15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 2500PF 15000V, Z5U, +80,-20%,RADIAL; Capacitance:2500pF; Voltage(DC):15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Cap, 2500Pf, 15 Kv, Z5U; Capacitance Vishay - 63R6221 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2500Pf, 15 Kv, Z5U; Capacitance Vishay
63R6221
Cap, 2500Pf, 15 Kv, Z5U; Capacitance Vishay 63R6221
CAP, 2500PF, 15 KV, Z5U; Capacitance:2500pF; Voltage Rating:15kV; Product Range:615R Series; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Z5U; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

CAP, 2500PF, 15 KV, Z5U; Capacitance:2500pF; Voltage Rating:15kV; Product Range:615R Series; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Z5U; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 615R150GAD25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
615R150GAD25
Capacitors - Ceramic Capacitors 615R150GAD25
CAP CER 2500PF 15KV Z5U RADIAL

CAP CER 2500PF 15KV Z5U RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-615R150GAD25 615R150GAD25-ND 615R150GAD25 54K2967 63R6221 615R150GAD25
Product Name 0.0025uF 15000V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2500Pf 15000V, Z5U, +80,-20%,radial; Capacitance Vishay Cap, 2500Pf, 15 Kv, Z5U; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0025 microF 0.0025 microF 0.0025 microF 0.0025 microF 0.0025 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers