Vishay Precision Group Through-Hole 15000 V 0.001 uF Capacitor 615R150GAD10

Description
CAPACITOR, CERAMIC, 15000 V, Y5U, 0.001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 615R150GAD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15000 V, 0.001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 15000 V, 0.001 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-615R150GAD10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, CERAMIC, 15000 V, Y5U, 0.001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 615R150GAD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15000 V, 0.001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 15000 V, 0.001 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-615R150GAD10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 15000 V 0.001 uF Capacitor
60-615R150GAD10
Through-Hole 15000 V 0.001 uF Capacitor 60-615R150GAD10
CAPACITOR, CERAMIC, 15000 V, Y5U, 0.001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 615R150GAD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15000 V, 0.001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 15000 V, 0.001 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-615R150GAD10 can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 15000 V, Y5U, 0.001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 615R150GAD10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15000 V, 0.001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 15000 V, 0.001 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-615R150GAD10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 615R150GAD10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
615R150GAD10-ND
Ceramic Capacitors 615R150GAD10-ND
1000pF -20%, +80% 15000V (15kV) Ceramic Capacitor Y5U (E) Radial, Disc

1000pF -20%, +80% 15000V (15kV) Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors -Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors -Ceramic Capacitors
Capacitors -Ceramic Capacitors
Manufacturer: Vishay Category: Capacitors -Ceramic Capacitors Series: Cera-Mite 615R Package: Bulk Package / Case: Radial, Disc Mounting Type: Through Hole Size / Dimension: 0.669" Dia (17.00mm) Height - Seated (Max): 0.921" (23.40mm)

Manufacturer: Vishay
Category: Capacitors -Ceramic Capacitors
Series: Cera-Mite 615R
Package: Bulk
Package / Case: Radial, Disc
Mounting Type: Through Hole
Size / Dimension: 0.669" Dia (17.00mm)
Height - Seated (Max): 0.921" (23.40mm)

Buy Now Datasheet
Single Layer Ceramic Capacitors - 1311214P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1311214P
Single Layer Ceramic Capacitors 1311214P
Vishay 615R150GAD10

Vishay 615R150GAD10

Supplier's Site
Single Layer Ceramic Capacitors - 1311214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1311214
Single Layer Ceramic Capacitors 1311214
Vishay 615R150GAD10

Vishay 615R150GAD10

Supplier's Site
Single Layer Ceramic Capacitors - 1731555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1731555
Single Layer Ceramic Capacitors 1731555
Vishay 615R150GAD10

Vishay 615R150GAD10

Supplier's Site
CAPACITOR, CERAMIC;1000PF;HIGH VOLTAGE;RADIAL;15000VDC;+80%/-20%;Y5U;-25DEGC;105 - 70079759 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC;1000PF;HIGH VOLTAGE;RADIAL;15000VDC;+80%/-20%;Y5U;-25DEGC;105
70079759
CAPACITOR, CERAMIC;1000PF;HIGH VOLTAGE;RADIAL;15000VDC;+80%/-20%;Y5U;-25DEGC;105 70079759
CAPACITOR, CERAMIC;1000PF;HIGH VOLTAGE;RADIAL;15000 VDC;+80%/-20%;Y5U;-2 5DEGC;105

CAPACITOR, CERAMIC;1000PF;HIGH VOLTAGE;RADIAL;15000VDC;+80%/-20%;Y5U;-25DEGC;105

Supplier's Site
Cap, 1000Pf, 15 Kv, 20%, Y5U; Capacitance Vishay - 46AC2259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 15 Kv, 20%, Y5U; Capacitance Vishay
46AC2259
Cap, 1000Pf, 15 Kv, 20%, Y5U; Capacitance Vishay 46AC2259
CAP, 1000PF, 15 KV, 20%, Y5U; Capacitance:1000pF; Voltage Rating:15kV; Product Range:615C Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; Operating RoHS Compliant: No

CAP, 1000PF, 15 KV, 20%, Y5U; Capacitance:1000pF; Voltage Rating:15kV; Product Range:615C Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5U; Lead Spacing:19.1mm; Capacitor Terminals:Radial Leaded; Operating RoHS Compliant: No

Supplier's Site Datasheet
Ceramic Capacitors - 615R150GAD10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
615R150GAD10
Ceramic Capacitors 615R150GAD10
CAP CER 1000PF 15KV Y5U RADIAL

CAP CER 1000PF 15KV Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-615R150GAD10 615R150GAD10-ND 1311214P 1311214 70079759 46AC2259 615R150GAD10
Product Name Through-Hole 15000 V 0.001 uF Capacitor Ceramic Capacitors Capacitors -Ceramic Capacitors Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors CAPACITOR, CERAMIC;1000PF;HIGH VOLTAGE;RADIAL;15000VDC;+80%/-20%;Y5U;-25DEGC;105 Cap, 1000Pf, 15 Kv, 20%, Y5U; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Y5U Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers