1000pF ±20% 10000V (10kV) Ceramic Capacitor N4700 Radial, Disc
DISC CAP, 1000PF, 10KV, N4700, RADIAL ROHS COMPLIANT: YES
CAP CER 1000PF 10KV N4700 RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 615R100GATD10-ND | 69AH5061 | 615R100GATD10 |
| Product Name | Ceramic Capacitors | Disc Cap, 1000Pf, 10Kv, N4700, Radial Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | High Voltage Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |