Vishay Precision Group Ceramic Capacitors 615R100GAD47

Description
4700pF -20%, +80% 10000V (10kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
4700pF -20%, +80% 10000V (10kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 615R100GAD47-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
615R100GAD47-ND
Ceramic Capacitors 615R100GAD47-ND
4700pF -20%, +80% 10000V (10kV) Ceramic Capacitor Radial, Disc

4700pF -20%, +80% 10000V (10kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 1311213P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1311213P
Single Layer Ceramic Capacitors 1311213P
Vishay 615R100GAD47

Vishay 615R100GAD47

Supplier's Site
Single Layer Ceramic Capacitors - 1311213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1311213
Single Layer Ceramic Capacitors 1311213
Vishay 615R100GAD47

Vishay 615R100GAD47

Supplier's Site
Single Layer Ceramic Capacitors - 1733890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1733890
Single Layer Ceramic Capacitors 1733890
Vishay 615R100GAD47

Vishay 615R100GAD47

Supplier's Site
Singapore, Singapore
10KV Capacitor
60-615R100GAD47
10KV Capacitor 60-615R100GAD47
PART MARKED: 4700Z :: Z5U :: 10KV,LEAD FREE Product overview: 615R100GAD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-615R100GAD47 can be used for catalog matching and distributor lookup.

PART MARKED: 4700Z :: Z5U :: 10KV,LEAD FREE Product overview: 615R100GAD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-615R100GAD47 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 615R100GAD47 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
615R100GAD47
Ceramic Capacitors 615R100GAD47
CAP CER 4700PF 10KV RADIAL

CAP CER 4700PF 10KV RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf 10000V, Z5U, +80,-20%,radial; Capacitance Vishay - 46F5254 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 10000V, Z5U, +80,-20%,radial; Capacitance Vishay
46F5254
Ceramic Capacitor 4700Pf 10000V, Z5U, +80,-20%,radial; Capacitance Vishay 46F5254
CERAMIC CAPACITOR 4700PF 10000V, Z5U, +80,-20%,RADIAL; Capacitance:4700pF; Voltage(DC):10kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 10000V, Z5U, +80,-20%,RADIAL; Capacitance:4700pF; Voltage(DC):10kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5U; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Disc, 4700Pf, 10Kv, Z5U Rohs Compliant Vishay - 69AH5060 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, 4700Pf, 10Kv, Z5U Rohs Compliant Vishay
69AH5060
Cap, Disc, 4700Pf, 10Kv, Z5U Rohs Compliant Vishay 69AH5060
CAP, DISC, 4700PF, 10KV, Z5U ROHS COMPLIANT: YES

CAP, DISC, 4700PF, 10KV, Z5U ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 615R100GAD47-ND 1311213P 1311213 60-615R100GAD47 615R100GAD47 46F5254 69AH5060
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors 10KV Capacitor Ceramic Capacitors Ceramic Capacitor 4700Pf 10000V, Z5U, +80,-20%,radial; Capacitance Vishay Cap, Disc, 4700Pf, 10Kv, Z5U Rohs Compliant Vishay
Applications High Voltage Capacitor Automotive Automotive
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Z5U Ceramic Composition; Z5U Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 10000 volts 10000 volts 10000 volts 10000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1725907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details