Vishay Precision Group Ceramic Capacitor 2500Pf 10000V, Y5R, 20%, Radial; Capacitance Vishay 615C100GATD25

Description
CERAMIC CAPACITOR 2500PF 10000V, Y5R, 20%, RADIAL; Capacitance:2500pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5R; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; Product Range:615C Series RoHS Compliant: No
Datasheet
Description
CERAMIC CAPACITOR 2500PF 10000V, Y5R, 20%, RADIAL; Capacitance:2500pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5R; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; Product Range:615C Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2500Pf 10000V, Y5R, 20%, Radial; Capacitance Vishay - 69K5469 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2500Pf 10000V, Y5R, 20%, Radial; Capacitance Vishay
69K5469
Ceramic Capacitor 2500Pf 10000V, Y5R, 20%, Radial; Capacitance Vishay 69K5469
CERAMIC CAPACITOR 2500PF 10000V, Y5R, 20%, RADIAL; Capacitance:2500pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5R; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; Product Range:615C Series RoHS Compliant: No

CERAMIC CAPACITOR 2500PF 10000V, Y5R, 20%, RADIAL; Capacitance:2500pF; Voltage(DC):10kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5R; Lead Spacing:12.7mm; Capacitor Terminals:Radial Leaded; Product Range:615C Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K5469
Product Name Ceramic Capacitor 2500Pf 10000V, Y5R, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0025 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers