40µF 20V Aluminum Electrolytic Capacitors Axial, Can
40uF 20V 9.53x28.57 125 Axi
CAP ALUM 40UF 20V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 610D406G020DE2-ND | 66C9402 | 610D406G020DE2 |
| Product Name | Aluminum Electrolytic Capacitors | 40Uf 20V 9.53X28.57 125 Axi Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 40 microF | 40 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) |