Vishay Intertechnology, Inc. 200V 60A Diode and Rectifier 60EPU02PBF

Description
Diode Switching 200V 60A 2-Pin(2+Tab) TO-247AC Modified Tube Product overview: 60EPU02PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPU02PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 200V 60A 2-Pin(2+Tab) TO-247AC Modified Tube Product overview: 60EPU02PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPU02PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 60A Diode and Rectifier - 280-60EPU02PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 60A Diode and Rectifier
280-60EPU02PBF
200V 60A Diode and Rectifier 280-60EPU02PBF
Diode Switching 200V 60A 2-Pin(2+Tab) TO-247AC Modified Tube Product overview: 60EPU02PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPU02PBF can be used for catalog matching and distributor lookup.

Diode Switching 200V 60A 2-Pin(2+Tab) TO-247AC Modified Tube Product overview: 60EPU02PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60EPU02PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 60EPU02PBF - 197890-60EPU02PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 60EPU02PBF
197890-60EPU02PBF
Diodes, Rectifiers - Single - 60EPU02PBF 197890-60EPU02PBF
Manufacturer: Vishay Win Source Part Number: 197890-60EPU02PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.08V @ 60A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 50μA @ 200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Modified Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 197890-60EPU02PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.08V @ 60A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifier - 16329308 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16329308
Bridge Rectifier 16329308
REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):60A; FORWARD VOLTAGE VF MAX:0.81V; REVERSE RECOVERY TIME TRR MAX:35NS; FORWARD SURGE CURRENT IFSM MAX:800A; OPERATING TEMPERATURE MAX:175¦C; DIODE CASE STYLE:TO-247AC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):60A; FORWARD VOLTAGE VF MAX:0.81V; REVERSE RECOVERY TIME TRR MAX:35NS; FORWARD SURGE CURRENT IFSM MAX:800A; OPERATING TEMPERATURE MAX:175¦C; DIODE CASE STYLE:TO-247AC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Rectifiers Diodes Rectifiers
Product Number 280-60EPU02PBF 197890-60EPU02PBF 16329308
Product Name 200V 60A Diode and Rectifier Diodes, Rectifiers - Single - 60EPU02PBF Bridge Rectifier
Package Rail/Tube
RoHS Compliant RoHS
IO 60 amps
Diode Type Standard
VF 1.08 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467592 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-214AB (SMC)
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N6643US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details
High-speed switching diode - BAS16GWX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
10 suppliers
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details