Vishay Intertechnology, Inc. 60A 1000V Diode and Rectifier 60CPF10

Description
Rectifier Diode, 1 Phase, 1 Element, 60A, 1000V V(RRM), Silicon, TO-247AC, TO-247AC, 3 PIN Product overview: 60CPF10 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60CPF10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 60A, 1000V V(RRM), Silicon, TO-247AC, TO-247AC, 3 PIN Product overview: 60CPF10 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60CPF10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60A 1000V Diode and Rectifier - 280-60CPF10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60A 1000V Diode and Rectifier
280-60CPF10
60A 1000V Diode and Rectifier 280-60CPF10
Rectifier Diode, 1 Phase, 1 Element, 60A, 1000V V(RRM), Silicon, TO-247AC, TO-247AC, 3 PIN Product overview: 60CPF10 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60CPF10 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 60A, 1000V V(RRM), Silicon, TO-247AC, TO-247AC, 3 PIN Product overview: 60CPF10 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-60CPF10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 60CPF10 - 131969-60CPF10 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 60CPF10
131969-60CPF10
Diodes, Rectifiers - Single - 60CPF10 131969-60CPF10
Manufacturer: Vishay Win Source Part Number: 131969-60CPF10 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 60A Reverse Recovery Time (trr): 480ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 131969-60CPF10
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 60A
Reverse Recovery Time (trr): 480ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-60CPF10 131969-60CPF10
Product Name 60A 1000V Diode and Rectifier Diodes, Rectifiers - Single - 60CPF10
Package Rail/Tube
IO 60 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SP6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 400 ns
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General purpose diode - BAS321,135 - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers