Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 604D500F200GJ7

Description
50µF 200V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads
Request a Quote Datasheet
Description
50µF 200V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 604D500F200GJ7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
604D500F200GJ7-ND
Aluminum Electrolytic Capacitors 604D500F200GJ7-ND
50µF 200V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads

50µF 200V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 604D500F200GJ7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
604D500F200GJ7
Capacitors - Aluminum Electrolytic Capacitors 604D500F200GJ7
CAP ALUM 50UF 200V AXIAL

CAP ALUM 50UF 200V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 604D500F200GJ7-ND 604D500F200GJ7
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 50 microF 50 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers