Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 604D122F020GJ2

Description
1200µF 20V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads 240mOhm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 20V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads 240mOhm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 604D122F020GJ2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
604D122F020GJ2-ND
Aluminum Electrolytic Capacitors 604D122F020GJ2-ND
1200µF 20V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads 240mOhm @ 100kHz 2000 Hrs @ 105°C

1200µF 20V Aluminum Electrolytic Capacitors Axial, Can - 4 Leads 240mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 604D122F020GJ2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
604D122F020GJ2
Capacitors - Aluminum Electrolytic Capacitors 604D122F020GJ2
CAP ALUM 1200UF 20V AXIAL

CAP ALUM 1200UF 20V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 604D122F020GJ2-ND 604D122F020GJ2
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details