Vishay Precision Group Sensor, Hall Effect, Position; Supply Voltage Dc Min Vishay 601HE0000B01

Description
SENSOR, HALL EFFECT, POSITION; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Connector; Sensor Housing:Rectangular; Output Configuration:-; Output Voltage Min:-; Switching Speed:- RoHS Compliant: Yes
Datasheet
Description
SENSOR, HALL EFFECT, POSITION; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Connector; Sensor Housing:Rectangular; Output Configuration:-; Output Voltage Min:-; Switching Speed:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Hall Effect, Position; Supply Voltage Dc Min Vishay - 26T3606 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect, Position; Supply Voltage Dc Min Vishay
26T3606
Sensor, Hall Effect, Position; Supply Voltage Dc Min Vishay 26T3606
SENSOR, HALL EFFECT, POSITION; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Connector; Sensor Housing:Rectangular; Output Configuration:-; Output Voltage Min:-; Switching Speed:- RoHS Compliant: Yes

SENSOR, HALL EFFECT, POSITION; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Connector; Sensor Housing:Rectangular; Output Configuration:-; Output Voltage Min:-; Switching Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 26T3606
Product Name Sensor, Hall Effect, Position; Supply Voltage Dc Min Vishay
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensor, Speed/direction, Sip; Hall Effect Type Allegro Microsystems - 49X8488 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Output Current
View Details
DCWV Submersible LVDT Displacement Transducer . Supply 24V, Output 0..10V - DCWV500B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
Angle, Linear Position Measuring - 1882-1053838-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details