Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 601D477F050FJ1

Description
470µF 50V Aluminum Electrolytic Capacitors Axial, Can 249mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 50V Aluminum Electrolytic Capacitors Axial, Can 249mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 601D477F050FJ1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
601D477F050FJ1-ND
Aluminum Electrolytic Capacitors 601D477F050FJ1-ND
470µF 50V Aluminum Electrolytic Capacitors Axial, Can 249mOhm @ 120Hz 2000 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Axial, Can 249mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Vishay - 83K7559 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Vishay
83K7559
Aluminum Vishay 83K7559
ALUMINUM

ALUMINUM

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 601D477F050FJ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
601D477F050FJ1
Capacitors - Aluminum Electrolytic Capacitors 601D477F050FJ1
CAP ALUM 470UF 50V AXIAL

CAP ALUM 470UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 601D477F050FJ1-ND 83K7559 601D477F050FJ1
Product Name Aluminum Electrolytic Capacitors Aluminum Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details