Vishay Precision Group Aluminum Electrolytic Capacitors 601D447G040GJ2

Description
440µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
440µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 601D447G040GJ2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
601D447G040GJ2-ND
Aluminum Electrolytic Capacitors 601D447G040GJ2-ND
440µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

440µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
440Uf 40V 20X43 105 Axi Vishay - 83K7555 - Newark, An Avnet Company
Chicago, IL, United States
440Uf 40V 20X43 105 Axi Vishay
83K7555
440Uf 40V 20X43 105 Axi Vishay 83K7555
440uF 40V 20x43 105 Axi

440uF 40V 20x43 105 Axi

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 601D447G040GJ2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
601D447G040GJ2
Capacitors - Aluminum Electrolytic Capacitors 601D447G040GJ2
CAP ALUM 440UF 40V AXIAL

CAP ALUM 440UF 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 601D447G040GJ2-ND 83K7555 601D447G040GJ2
Product Name Aluminum Electrolytic Capacitors 440Uf 40V 20X43 105 Axi Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 440 microF 440 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details