Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 601D278G040JP2

Description
2700µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
2700µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 601D278G040JP2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
601D278G040JP2-ND
Aluminum Electrolytic Capacitors 601D278G040JP2-ND
2700µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

2700µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 601D278G040JP2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
601D278G040JP2
Capacitors - Aluminum Electrolytic Capacitors 601D278G040JP2
CAP ALUM 2700UF 40V AXIAL

CAP ALUM 2700UF 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 601D278G040JP2-ND 601D278G040JP2
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF 2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details