Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 601D277F050FE7

Description
270µF 50V Aluminum Electrolytic Capacitors Axial, Can 519mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 50V Aluminum Electrolytic Capacitors Axial, Can 519mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 601D277F050FE7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
601D277F050FE7-ND
Aluminum Electrolytic Capacitors 601D277F050FE7-ND
270µF 50V Aluminum Electrolytic Capacitors Axial, Can 519mOhm @ 120Hz 2000 Hrs @ 105°C

270µF 50V Aluminum Electrolytic Capacitors Axial, Can 519mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 601D277F050FE7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
601D277F050FE7
Capacitors - Aluminum Electrolytic Capacitors 601D277F050FE7
CAP ALUM 270UF 50V AXIAL

CAP ALUM 270UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 601D277F050FE7-ND 601D277F050FE7
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details