Vishay Precision Group Capacitance Vishay 600D806G060DJ4.

Description
Capacitance:80µF; Voltage(DC):60V; Capacitance Tolerance:-10%, +75%; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:9.53mm; Product Height:-; Product Range:600D Series VISHAY; ESR:- RoHS Compliant: No
Datasheet
Description
Capacitance:80µF; Voltage(DC):60V; Capacitance Tolerance:-10%, +75%; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:9.53mm; Product Height:-; Product Range:600D Series VISHAY; ESR:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 24AC2928 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
24AC2928
Capacitance Vishay 24AC2928
Capacitance:80µF; Voltage(DC):60V; Capacitance Tolerance:-10%, +75%; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:9.53mm; Product Height:-; Product Range:600D Series VISHAY; ESR:- RoHS Compliant: No

Capacitance:80µF; Voltage(DC):60V; Capacitance Tolerance:-10%, +75%; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:9.53mm; Product Height:-; Product Range:600D Series VISHAY; ESR:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24AC2928
Product Name Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers