Vishay Intertechnology, Inc. 8uF 100V Capacitor 600D805F100DC5E3

Description
Aluminum Electrolytic Capacitors - Axial Leaded 8uF 100V 10.5x25 Axi Product overview: 600D805F100DC5E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D805F100DC5E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors - Axial Leaded 8uF 100V 10.5x25 Axi Product overview: 600D805F100DC5E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D805F100DC5E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8uF 100V Capacitor - 58-600D805F100DC5E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8uF 100V Capacitor
58-600D805F100DC5E3
8uF 100V Capacitor 58-600D805F100DC5E3
Aluminum Electrolytic Capacitors - Axial Leaded 8uF 100V 10.5x25 Axi Product overview: 600D805F100DC5E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D805F100DC5E3 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitors - Axial Leaded 8uF 100V 10.5x25 Axi Product overview: 600D805F100DC5E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D805F100DC5E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 600D805F100DC5E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D805F100DC5E3-ND
Aluminum Electrolytic Capacitors 600D805F100DC5E3-ND
8µF 100V Aluminum Electrolytic Capacitors Axial, Can

8µF 100V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1191131-600D805F100DC5E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1191131-600D805F100DC5E3
Capacitors - Aluminum Electrolytic Capacitors 1191131-600D805F100DC5E3
Win Source Part Number: 1191131-600D805F100D C5E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 600D Package: Tray Applications: General Purpose Standard Package: 59 Capacitance: 8 µF Tolerance: -10%, +50% Voltage - Rated: 100 V Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Mfr: Vishay Sprague

Win Source Part Number: 1191131-600D805F100DC5E3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 600D
Package: Tray
Applications: General Purpose
Standard Package: 59
Capacitance: 8 µF
Tolerance: -10%, +50%
Voltage - Rated: 100 V
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Vishay Sprague

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D805F100DC5E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D805F100DC5E3
Capacitors - Aluminum Electrolytic Capacitors 600D805F100DC5E3
CAP ALUM 8UF 100V AXIAL

CAP ALUM 8UF 100V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-600D805F100DC5E3 600D805F100DC5E3-ND 1191131-600D805F100DC5E3 600D805F100DC5E3
Product Name 8uF 100V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8 microF 8 microF 8 microF 8 microF
WVAC 100 to ? volts 100 volts
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers