Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 600D685F100KD4

Description
6.8µF 100V Aluminum Electrolytic Capacitors Axial, Can 22.5Ohm @ 120Hz
Request a Quote Datasheet
Description
6.8µF 100V Aluminum Electrolytic Capacitors Axial, Can 22.5Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D685F100KD4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D685F100KD4-ND
Aluminum Electrolytic Capacitors 600D685F100KD4-ND
6.8µF 100V Aluminum Electrolytic Capacitors Axial, Can 22.5Ohm @ 120Hz

6.8µF 100V Aluminum Electrolytic Capacitors Axial, Can 22.5Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D685F100KD4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D685F100KD4
Capacitors - Aluminum Electrolytic Capacitors 600D685F100KD4
CAP ALUM 6.8UF 100V AXIAL

CAP ALUM 6.8UF 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 600D685F100KD4-ND 600D685F100KD4
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details