60µF 60V Aluminum Electrolytic Capacitors Axial, Can
Cap Aluminum Lytic 60uF 60V -10% to 75% (9.53 X 35mm) Axial 2000h 125°C Product overview: 600D606G060DG4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60uF, 60V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 60uF, 60V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D606G060DG4 can be used for catalog matching and distributor lookup.
60uF 60V 9.53x34.93 Axi
CAP ALUM 60UF 60V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 600D606G060DG4-ND | 58-600D606G060DG4 | 66C9325 | 600D606G060DG4 |
| Product Name | Aluminum Electrolytic Capacitors | 60uF 60V Capacitor | 60Uf 60V 9.53X34.93 Axi Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 60 microF | 60 microF | 60 microF |