Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 600D337F015DE4

Description
330µF 15V Aluminum Electrolytic Capacitors Axial, Can 1.16Ohm @ 120Hz
Request a Quote Datasheet
Description
330µF 15V Aluminum Electrolytic Capacitors Axial, Can 1.16Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D337F015DE4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D337F015DE4-ND
Aluminum Electrolytic Capacitors 600D337F015DE4-ND
330µF 15V Aluminum Electrolytic Capacitors Axial, Can 1.16Ohm @ 120Hz

330µF 15V Aluminum Electrolytic Capacitors Axial, Can 1.16Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D337F015DE4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D337F015DE4
Capacitors - Aluminum Electrolytic Capacitors 600D337F015DE4
CAP ALUM 330UF 15V AXIAL

CAP ALUM 330UF 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 600D337F015DE4-ND 600D337F015DE4
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details