Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 600D277F030DJ4

Description
270µF 30V Aluminum Electrolytic Capacitors Axial, Can 560mOhm @ 120Hz
Request a Quote Datasheet
Description
270µF 30V Aluminum Electrolytic Capacitors Axial, Can 560mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D277F030DJ4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D277F030DJ4-ND
Aluminum Electrolytic Capacitors 600D277F030DJ4-ND
270µF 30V Aluminum Electrolytic Capacitors Axial, Can 560mOhm @ 120Hz

270µF 30V Aluminum Electrolytic Capacitors Axial, Can 560mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D277F030DJ4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D277F030DJ4
Capacitors - Aluminum Electrolytic Capacitors 600D277F030DJ4
CAP ALUM 270UF 30V AXIAL

CAP ALUM 270UF 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 600D277F030DJ4-ND 600D277F030DJ4
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers