Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 600D276F250DX5

Description
27µF 250V Aluminum Electrolytic Capacitors Axial, Can 4.79Ohm @ 120Hz
Request a Quote Datasheet
Description
27µF 250V Aluminum Electrolytic Capacitors Axial, Can 4.79Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D276F250DX5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D276F250DX5-ND
Aluminum Electrolytic Capacitors 600D276F250DX5-ND
27µF 250V Aluminum Electrolytic Capacitors Axial, Can 4.79Ohm @ 120Hz

27µF 250V Aluminum Electrolytic Capacitors Axial, Can 4.79Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D276F250DX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D276F250DX5
Capacitors - Aluminum Electrolytic Capacitors 600D276F250DX5
CAP ALUM 27UF 250V AXIAL

CAP ALUM 27UF 250V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 600D276F250DX5-ND 600D276F250DX5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 27 microF 27 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713220 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details