Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 600D227F030DG4

Description
220µF 30V Aluminum Electrolytic Capacitors Axial, Can 675mOhm @ 120Hz
Request a Quote Datasheet
Description
220µF 30V Aluminum Electrolytic Capacitors Axial, Can 675mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D227F030DG4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D227F030DG4-ND
Aluminum Electrolytic Capacitors 600D227F030DG4-ND
220µF 30V Aluminum Electrolytic Capacitors Axial, Can 675mOhm @ 120Hz

220µF 30V Aluminum Electrolytic Capacitors Axial, Can 675mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D227F030DG4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D227F030DG4
Capacitors - Aluminum Electrolytic Capacitors 600D227F030DG4
CAP ALUM 220UF 30V AXIAL

CAP ALUM 220UF 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 600D227F030DG4-ND 600D227F030DG4
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details