Vishay Precision Group Aluminum Electrolytic Capacitors 600D226G050KD4

Description
22µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
22µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D226G050KD4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D226G050KD4-ND
Aluminum Electrolytic Capacitors 600D226G050KD4-ND
22µF 50V Aluminum Electrolytic Capacitors Axial, Can

22µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor 22Uf, 50V, +75, -10%, Axial; Capacitance Vishay - 66C9296 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 50V, +75, -10%, Axial; Capacitance Vishay
66C9296
Aluminum Electrolytic Capacitor 22Uf, 50V, +75, -10%, Axial; Capacitance Vishay 66C9296
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 50V, +75, -10%, AXIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 50V, +75, -10%, AXIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 600D226G050KD4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D226G050KD4
Capacitors - Aluminum Electrolytic Capacitors 600D226G050KD4
CAP ALUM 22UF 50V AXIAL

CAP ALUM 22UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 600D226G050KD4-ND 66C9296 600D226G050KD4
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 22Uf, 50V, +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1730278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details