Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 600D226F100DD4

Description
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 6.75Ohm @ 120Hz
Request a Quote Datasheet
Description
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 6.75Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D226F100DD4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D226F100DD4-ND
Aluminum Electrolytic Capacitors 600D226F100DD4-ND
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 6.75Ohm @ 120Hz

22µF 100V Aluminum Electrolytic Capacitors Axial, Can 6.75Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D226F100DD4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D226F100DD4
Capacitors - Aluminum Electrolytic Capacitors 600D226F100DD4
CAP ALUM 22UF 100V AXIAL

CAP ALUM 22UF 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 600D226F100DD4-ND 600D226F100DD4
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details