Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 600D187F050DL4

Description
180µF 50V Aluminum Electrolytic Capacitors Axial, Can 844mOhm @ 120Hz
Request a Quote Datasheet
Description
180µF 50V Aluminum Electrolytic Capacitors Axial, Can 844mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D187F050DL4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D187F050DL4-ND
Aluminum Electrolytic Capacitors 600D187F050DL4-ND
180µF 50V Aluminum Electrolytic Capacitors Axial, Can 844mOhm @ 120Hz

180µF 50V Aluminum Electrolytic Capacitors Axial, Can 844mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D187F050DL4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D187F050DL4
Capacitors - Aluminum Electrolytic Capacitors 600D187F050DL4
CAP ALUM 180UF 50V AXIAL

CAP ALUM 180UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 600D187F050DL4-ND 600D187F050DL4
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details