Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 600D157F060DL4

Description
150µF 60V Aluminum Electrolytic Capacitors Axial, Can 1Ohm @ 120Hz
Request a Quote Datasheet
Description
150µF 60V Aluminum Electrolytic Capacitors Axial, Can 1Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D157F060DL4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D157F060DL4-ND
Aluminum Electrolytic Capacitors 600D157F060DL4-ND
150µF 60V Aluminum Electrolytic Capacitors Axial, Can 1Ohm @ 120Hz

150µF 60V Aluminum Electrolytic Capacitors Axial, Can 1Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D157F060DL4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D157F060DL4
Capacitors - Aluminum Electrolytic Capacitors 600D157F060DL4
CAP ALUM 150UF 60V AXIAL

CAP ALUM 150UF 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 600D157F060DL4-ND 600D157F060DL4
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitor - 101C642U075BA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6400 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details