Vishay Intertechnology, Inc. 100UF 70V Capacitor 600D107G070DL4

Description
Aluminum Electrolytic Capacitors - Axial Leaded 100UF 70V Product overview: 600D107G070DL4 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 70V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 70V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D107G070DL4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors - Axial Leaded 100UF 70V Product overview: 600D107G070DL4 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 70V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 70V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D107G070DL4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UF 70V Capacitor - 58-600D107G070DL4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UF 70V Capacitor
58-600D107G070DL4
100UF 70V Capacitor 58-600D107G070DL4
Aluminum Electrolytic Capacitors - Axial Leaded 100UF 70V Product overview: 600D107G070DL4 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 70V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 70V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D107G070DL4 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitors - Axial Leaded 100UF 70V Product overview: 600D107G070DL4 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 70V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 70V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-600D107G070DL4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 718-600D107G070DL4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-600D107G070DL4-ND
Aluminum Electrolytic Capacitors 718-600D107G070DL4-ND
100µF 70V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 125°C

100µF 70V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1350834-600D107G070DL4 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1350834-600D107G070DL4
Capacitors - Aluminum Electrolytic Capacitors 1350834-600D107G070DL4
Win Source Part Number: 1350834-600D107G070D L4 Category: Capacitors - Aluminum Electrolytic Capacitors Series: 600D Package: Tray Size / Dimension: 0.375" Dia x 2.187" L (9.53mm x 55.56mm) Applications: General Purpose Standard Package: 72 Capacitance: 100 µF Voltage - Rated: 70 V Lifetime @ Temp.: 2000 Hrs @ 125°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Mfr: Vishay Dale

Win Source Part Number: 1350834-600D107G070DL4
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: 600D
Package: Tray
Size / Dimension: 0.375" Dia x 2.187" L (9.53mm x 55.56mm)
Applications: General Purpose
Standard Package: 72
Capacitance: 100 µF
Voltage - Rated: 70 V
Lifetime @ Temp.: 2000 Hrs @ 125°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Vishay Dale

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D107G070DL4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D107G070DL4
Capacitors - Aluminum Electrolytic Capacitors 600D107G070DL4
CAP ALUM 100UF 70V AXIAL

CAP ALUM 100UF 70V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-600D107G070DL4 718-600D107G070DL4-ND 1350834-600D107G070DL4 600D107G070DL4
Product Name 100UF 70V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
WVAC 70 to ? volts 70 volts
Lead Style Axial; Straight Axial
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details