Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 600D107F075DL4

Description
100µF 75V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
100µF 75V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D107F075DL4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D107F075DL4-ND
Aluminum Electrolytic Capacitors 600D107F075DL4-ND
100µF 75V Aluminum Electrolytic Capacitors Axial, Can

100µF 75V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D107F075DL4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D107F075DL4
Capacitors - Aluminum Electrolytic Capacitors 600D107F075DL4
CAP ALUM 100UF 75V AXIAL

CAP ALUM 100UF 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 600D107F075DL4-ND 600D107F075DL4
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details