Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 600D107F050DG4

Description
100µF 50V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 120Hz
Request a Quote Datasheet
Description
100µF 50V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 600D107F050DG4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
600D107F050DG4-ND
Aluminum Electrolytic Capacitors 600D107F050DG4-ND
100µF 50V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 120Hz

100µF 50V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 600D107F050DG4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
600D107F050DG4
Capacitors - Aluminum Electrolytic Capacitors 600D107F050DG4
CAP ALUM 100UF 50V AXIAL

CAP ALUM 100UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 600D107F050DG4-ND 600D107F050DG4
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details