Vishay Intertechnology, Inc. Hard To Find - 5KP5.0A-E3/54 5KP5.0A-E3/54

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129522-5KP5.0A-E3/5 4 Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 543A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.vishay.com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5V Voltage - Breakdown (Minimum): 6.4V Voltage - Clamping (Maximum) at Ipp: 9.2V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129522-5KP5.0A-E3/5 4 Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 543A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.vishay.com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5V Voltage - Breakdown (Minimum): 6.4V Voltage - Clamping (Maximum) at Ipp: 9.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 5KP5.0A-E3/54 - 1129522-5KP5.0A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 5KP5.0A-E3/54
1129522-5KP5.0A-E3/54
Hard To Find - 5KP5.0A-E3/54 1129522-5KP5.0A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129522-5KP5.0A-E3/5 4 Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 543A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.vishay.com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5V Voltage - Breakdown (Minimum): 6.4V Voltage - Clamping (Maximum) at Ipp: 9.2V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129522-5KP5.0A-E3/54
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 543A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V
Voltage - Breakdown (Minimum): 6.4V
Voltage - Clamping (Maximum) at Ipp: 9.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1129522-5KP5.0A-E3/54
Product Name Hard To Find - 5KP5.0A-E3/54
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Timer Plug Auto Reset 5-15P UL Recoginzed - G20PATR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details