Vishay Precision Group Diode; Product Range Vishay 5KP30A/1

Description
Diode; Product Range:5KP Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:30V; Clamping Voltage Vc Max:48.4V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:33.3V; Breakdown Voltage Max:36.8V RoHS Compliant: No
Description
Diode; Product Range:5KP Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:30V; Clamping Voltage Vc Max:48.4V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:33.3V; Breakdown Voltage Max:36.8V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode; Product Range Vishay - 28H8237 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Product Range Vishay
28H8237
Diode; Product Range Vishay 28H8237
Diode; Product Range:5KP Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:30V; Clamping Voltage Vc Max:48.4V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:33.3V; Breakdown Voltage Max:36.8V RoHS Compliant: No

Diode; Product Range:5KP Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:30V; Clamping Voltage Vc Max:48.4V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:33.3V; Breakdown Voltage Max:36.8V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28H8237
Product Name Diode; Product Range Vishay
VR 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6531HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
Diode - 4767639 - Radwell International
Sensata Technologies
Specs
Diode Type General Purpose
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details