The 597D477X0020H2T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 470 OºF and a voltage rating of 20 V. It has a capacitance tolerance of ±20% and operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is designed for surface mount applications and offers extremely low equivalent series resistance (ESR), making it suitable for high-frequency applications. It can handle ripple currents up to 2.7 A and is surge current tested at 100%. The device is compliant with moisture sensitivity level 2a and is available with 100% tin terminations. The dimensions of the capacitor are 0.299 inches in length and 0.173 inches in width, making it compact for various electronic designs.
470µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm @ 100kHz
470µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm @ 100kHz
470µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm @ 100kHz
CAP TANT 470UF 20% 20V 3226
CAP TANT 470UF 20% 20V 3226
| DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-597D477X0020H2TCT-ND | 718-597D477X0020H2TDKR-ND | 597D477X0020H2T | 597D477X0020H2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |