Vishay Intertechnology, Inc. SMD 470uF 10V Capacitor 597D477X0010E2T

Description
470uF 10V Tantalum Cap, 28mR ESR, 125C, SMD, 20% Product overview: 597D477X0010E2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D477X0010E2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 10V Tantalum Cap, 28mR ESR, 125C, SMD, 20% Product overview: 597D477X0010E2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D477X0010E2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 10V Capacitor
59-597D477X0010E2T
SMD 470uF 10V Capacitor 59-597D477X0010E2T
470uF 10V Tantalum Cap, 28mR ESR, 125C, SMD, 20% Product overview: 597D477X0010E2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D477X0010E2T can be used for catalog matching and distributor lookup.

470uF 10V Tantalum Cap, 28mR ESR, 125C, SMD, 20% Product overview: 597D477X0010E2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D477X0010E2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 597D477X0010E2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
597D477X0010E2T-ND
Tantalum Capacitors 597D477X0010E2T-ND
470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 28mOhm

470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 28mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 597D477X0010E2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D477X0010E2T
Capacitors - Tantalum Capacitors 597D477X0010E2T
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - 597D477X0010E2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D477X0010E2T
Tantalum Capacitors 597D477X0010E2T
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 470 F, 20%, 10 V, 3017 [7543 Metric] Vishay - 82H1365 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 470 F, 20%, 10 V, 3017 [7543 Metric] Vishay
82H1365
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 470 F, 20%, 10 V, 3017 [7543 Metric] Vishay 82H1365
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 470 F, 20%, 10 V, 3017 [7543 Metric]

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 470 F, 20%, 10 V, 3017 [7543 Metric]

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-597D477X0010E2T 597D477X0010E2T-ND 597D477X0010E2T 597D477X0010E2T 82H1365
Product Name SMD 470uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 470 F, 20%, 10 V, 3017 [7543 Metric] Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details