Vishay Precision Group SMD 47uF 50V Capacitor 597D476X0050Z2T

Description
Tantalum Cap 47uF 50V 20% 3024 SMD 240mR 125C Product overview: 597D476X0050Z2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D476X0050Z2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Cap 47uF 50V 20% 3024 SMD 240mR 125C Product overview: 597D476X0050Z2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D476X0050Z2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 50V Capacitor
59-597D476X0050Z2T
SMD 47uF 50V Capacitor 59-597D476X0050Z2T
Tantalum Cap 47uF 50V 20% 3024 SMD 240mR 125C Product overview: 597D476X0050Z2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D476X0050Z2T can be used for catalog matching and distributor lookup.

Tantalum Cap 47uF 50V 20% 3024 SMD 240mR 125C Product overview: 597D476X0050Z2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D476X0050Z2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2145-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2145-1-ND
Tantalum Capacitors 718-2145-1-ND
47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2145-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2145-2-ND
Tantalum Capacitors 718-2145-2-ND
47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2145-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2145-6-ND
Tantalum Capacitors 718-2145-6-ND
47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm

Buy Now Datasheet
Tantalum Capacitors - 8717302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
8717302
Tantalum Capacitors 8717302
Capacitor Tantalum 597D 47uF 50V CASE Z

Capacitor Tantalum 597D 47uF 50V CASE Z

Supplier's Site
Tantalum Capacitors - 8717302P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
8717302P
Tantalum Capacitors 8717302P
Capacitor Tantalum 597D 47uF 50V CASE Z

Capacitor Tantalum 597D 47uF 50V CASE Z

Supplier's Site
Tantalum Capacitors - 1708672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708672
Tantalum Capacitors 1708672
Capacitor Tantalum 597D 47uF 50V CASE Z

Capacitor Tantalum 597D 47uF 50V CASE Z

Supplier's Site
Capacitors - Tantalum Capacitors - 1345693-597D476X0050Z2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1345693-597D476X0050Z2T
Capacitors - Tantalum Capacitors 1345693-597D476X0050Z2T
Win Source Part Number: 1345693-597D476X0050 Z2T Category: Capacitors - Tantalum Capacitors Series: TANTAMOUNT®, 597D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Size / Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) Height - Seated (Max): 0.254" (6.45mm) Standard Package: 250 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 240mOhm Manufacturer Size Code: Z Mounting Type: Surface Mount Package / Case: 3024 (7660 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1345693-597D476X0050Z2T
Category: Capacitors - Tantalum Capacitors
Series: TANTAMOUNT®, 597D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm)
Height - Seated (Max): 0.254" (6.45mm)
Standard Package: 250
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 240mOhm
Manufacturer Size Code: Z
Mounting Type: Surface Mount
Package / Case: 3024 (7660 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 597D476X0050Z2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D476X0050Z2T
Capacitors - Tantalum Capacitors 597D476X0050Z2T
CAP TANT 47UF 20% 50V 3024

CAP TANT 47UF 20% 50V 3024

Supplier's Site
Tantalum Capacitors - 597D476X0050Z2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D476X0050Z2T
Tantalum Capacitors 597D476X0050Z2T
CAP TANT 47UF 20% 50V 3024

CAP TANT 47UF 20% 50V 3024

Supplier's Site Datasheet
Tantalum Capacitors - 597D476X0050Z2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
597D476X0050Z2T
Tantalum Capacitors 597D476X0050Z2T
CAP TANT 47UF 20% 50V 3024

CAP TANT 47UF 20% 50V 3024

Supplier's Site Datasheet
Capacitor Tant, 47Uf, ±20%, 50V, 20%, Smd, Full Reel; Capacitance Vishay - 79R4683 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, ±20%, 50V, 20%, Smd, Full Reel; Capacitance Vishay
79R4683
Capacitor Tant, 47Uf, ±20%, 50V, 20%, Smd, Full Reel; Capacitance Vishay 79R4683
CAPACITOR TANT, 47UF, ±20%, 50V, 20%, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):50V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 20%; ESR:0.24ohm; Manufacturer Size Code:Z; Failure Rate:-; Case Size:3022 RoHS Compliant: Yes

CAPACITOR TANT, 47UF, ±20%, 50V, 20%, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):50V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 20%; ESR:0.24ohm; Manufacturer Size Code:Z; Failure Rate:-; Case Size:3022 RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 47 F, 20%, 50 V, 3022 [7655 Metric] Rohs Compliant Vishay - 97M3492 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 47 F, 20%, 50 V, 3022 [7655 Metric] Rohs Compliant Vishay
97M3492
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 47 F, 20%, 50 V, 3022 [7655 Metric] Rohs Compliant Vishay 97M3492
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 47 F, 20%, 50 V, 3022 [7655 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 47 F, 20%, 50 V, 3022 [7655 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 50V, 20%, Reel; Capacitance Vishay - 05AC9725 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, 20%, Reel; Capacitance Vishay
05AC9725
Cap, 47Μf, 50V, 20%, Reel; Capacitance Vishay 05AC9725
CAP, 47µF, 50V, 20%, REEL; Capacitance:47µF; Voltage Rating:50V; Tantalum Capacitor Case:3024 [7660 Metric]; Product Range:TANTAMOUNT 597D Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 50V, 20%, REEL; Capacitance:47µF; Voltage Rating:50V; Tantalum Capacitor Case:3024 [7660 Metric]; Product Range:TANTAMOUNT 597D Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-597D476X0050Z2T 718-2145-1-ND 718-2145-6-ND 8717302 8717302P 1345693-597D476X0050Z2T 597D476X0050Z2T 597D476X0050Z2T 597D476X0050Z2T 79R4683 97M3492 05AC9725
Product Name SMD 47uF 50V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, ±20%, 50V, 20%, Smd, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 47 F, 20%, 50 V, 3022 [7655 Metric] Rohs Compliant Vishay Cap, 47Μf, 50V, 20%, Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAC226K020P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details