Vishay Precision Group Tantalum Capacitors 597D227X9016E2T

Description
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1394-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1394-2-ND
Tantalum Capacitors 718-1394-2-ND
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1394-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1394-1-ND
Tantalum Capacitors 718-1394-1-ND
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1394-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1394-6-ND
Tantalum Capacitors 718-1394-6-ND
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 16V Capacitor
59-597D227X9016E2T
SMD 220uF 16V Capacitor 59-597D227X9016E2T
220uF 16V Tantalum Capacitor, 3017 SMD, 60mR ESR Product overview: 597D227X9016E2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D227X9016E2T can be used for catalog matching and distributor lookup.

220uF 16V Tantalum Capacitor, 3017 SMD, 60mR ESR Product overview: 597D227X9016E2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D227X9016E2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor;Tantalum;Cap 220 uF;Tol 10%;Vol-Rtg 16 VDC;SMT;ESR 40 mOhms;Case E - 70212859 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 220 uF;Tol 10%;Vol-Rtg 16 VDC;SMT;ESR 40 mOhms;Case E
70212859
Capacitor;Tantalum;Cap 220 uF;Tol 10%;Vol-Rtg 16 VDC;SMT;ESR 40 mOhms;Case E 70212859
Features Case Profiles: E Case (4 mm) and R Case (3.6 mm) Extremely Low ESR Capacitance Range: 22 μF to 1500 μF Capacitance Tolerance: ±10%, ±20% Standard Voltage Rating: 4 WVDC to 50 WVDC

Features

  • Case Profiles: E Case (4 mm) and R Case (3.6 mm)
  • Extremely Low ESR
  • Capacitance Range: 22 μF to 1500 μF
  • Capacitance Tolerance: ±10%, ±20% Standard
  • Voltage Rating: 4 WVDC to 50 WVDC
Supplier's Site
Tantalum Capacitors - 597D227X9016E2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D227X9016E2T
Tantalum Capacitors 597D227X9016E2T
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 16V, 0.04 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay - 88K9597 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 16V, 0.04 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay
88K9597
Tantalum Capacitor, 220Uf, 16V, 0.04 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay 88K9597
TANTALUM CAPACITOR, 220UF, 16V, 0.04 OHM, 0.1, SMD, FULL REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 16V, 0.04 OHM, 0.1, SMD, FULL REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 597D227X9016E2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D227X9016E2T
Capacitors - Tantalum Capacitors 597D227X9016E2T
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1394-2-ND 718-1394-6-ND 59-597D227X9016E2T 70212859 597D227X9016E2T 88K9597 597D227X9016E2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 16V Capacitor Capacitor;Tantalum;Cap 220 uF;Tol 10%;Vol-Rtg 16 VDC;SMT;ESR 40 mOhms;Case E Tantalum Capacitors Tantalum Capacitor, 220Uf, 16V, 0.04 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C614U020DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers