Vishay Intertechnology, Inc. Tantalum Capacitors 597D227X0016E2T

Description
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-597D227X0016E2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-597D227X0016E2TTR-ND
Tantalum Capacitors 718-597D227X0016E2TTR-ND
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-597D227X0016E2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-597D227X0016E2TCT-ND
Tantalum Capacitors 718-597D227X0016E2TCT-ND
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-597D227X0016E2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-597D227X0016E2TDKR-ND
Tantalum Capacitors 718-597D227X0016E2TDKR-ND
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Singapore, Singapore
220uF 16V Capacitor
59-597D227X0016E2T
220uF 16V Capacitor 59-597D227X0016E2T
220uF 16V Tantalum Capacitor, 60mR ESR, 3017 Case, SM Product overview: 597D227X0016E2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D227X0016E2T can be used for catalog matching and distributor lookup.

220uF 16V Tantalum Capacitor, 60mR ESR, 3017 Case, SM Product overview: 597D227X0016E2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D227X0016E2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 597D227X0016E2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D227X0016E2T
Tantalum Capacitors 597D227X0016E2T
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 220 F, 20%, 16 V, 3017 [7543 Metric] Rohs Compliant Vishay - 97M3487 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 220 F, 20%, 16 V, 3017 [7543 Metric] Rohs Compliant Vishay
97M3487
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 220 F, 20%, 16 V, 3017 [7543 Metric] Rohs Compliant Vishay 97M3487
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 220 F, 20%, 16 V, 3017 [7543 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 220 F, 20%, 16 V, 3017 [7543 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-597D227X0016E2TTR-ND 718-597D227X0016E2TDKR-ND 59-597D227X0016E2T 597D227X0016E2T 97M3487
Product Name Tantalum Capacitors Tantalum Capacitors 220uF 16V Capacitor Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 220 F, 20%, 16 V, 3017 [7543 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers