Vishay Precision Group Tantalum Capacitors - 597D226X9050R2T 597D226X9050R2T

Description
Manufacturer: Vishay Sprague Win Source Part Number: 764164-597D226X9050R 2T Series: TANTAMOUNT, 597D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 3024 (7660 Metric) Mounting: SMD Capacitance: 22μF Tolerance: ±10% ESR (Equivalent Series Resistance): 220 mOhm Manufacturer Size Code: R Family Name: 597D Categories: Capacitors Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) Height - Seated (Maximum): 0.157" (4.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): 597D226X9050R8T; 597D226X9050R8W; 597D226X9050R2W; Introduction Date: October 10, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 764164-597D226X9050R 2T Series: TANTAMOUNT, 597D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 3024 (7660 Metric) Mounting: SMD Capacitance: 22μF Tolerance: ±10% ESR (Equivalent Series Resistance): 220 mOhm Manufacturer Size Code: R Family Name: 597D Categories: Capacitors Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) Height - Seated (Maximum): 0.157" (4.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): 597D226X9050R8T; 597D226X9050R8W; 597D226X9050R2W; Introduction Date: October 10, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 597D226X9050R2T - 764164-597D226X9050R2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 597D226X9050R2T
764164-597D226X9050R2T
Tantalum Capacitors - 597D226X9050R2T 764164-597D226X9050R2T
Manufacturer: Vishay Sprague Win Source Part Number: 764164-597D226X9050R 2T Series: TANTAMOUNT, 597D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 3024 (7660 Metric) Mounting: SMD Capacitance: 22μF Tolerance: ±10% ESR (Equivalent Series Resistance): 220 mOhm Manufacturer Size Code: R Family Name: 597D Categories: Capacitors Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm) Height - Seated (Maximum): 0.157" (4.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): 597D226X9050R8T; 597D226X9050R8W; 597D226X9050R2W; Introduction Date: October 10, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 764164-597D226X9050R2T
Series: TANTAMOUNT, 597D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 3024 (7660 Metric)
Mounting: SMD
Capacitance: 22μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 220 mOhm
Manufacturer Size Code: R
Family Name: 597D
Categories: Capacitors
Dimension: 0.299" L x 0.236" W (7.60mm x 6.00mm)
Height - Seated (Maximum): 0.157" (4.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): 597D226X9050R8T; 597D226X9050R8W; 597D226X9050R2W;
Introduction Date: October 10, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 50V Capacitor
59-597D226X9050R2T
SMD 22uF 50V Capacitor 59-597D226X9050R2T
22uF 50V Tantalum Cap, 220mR ESR, 125°C, SMD, 10% Tol Product overview: 597D226X9050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D226X9050R2T can be used for catalog matching and distributor lookup.

22uF 50V Tantalum Cap, 220mR ESR, 125°C, SMD, 10% Tol Product overview: 597D226X9050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D226X9050R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1393-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1393-6-ND
Tantalum Capacitors 718-1393-6-ND
22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1393-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1393-2-ND
Tantalum Capacitors 718-1393-2-ND
22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1393-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1393-1-ND
Tantalum Capacitors 718-1393-1-ND
22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

Buy Now Datasheet
Tantalum Capacitors - 597D226X9050R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D226X9050R2T
Tantalum Capacitors 597D226X9050R2T
CAP TANT 22UF 10% 50V 3024

CAP TANT 22UF 10% 50V 3024

Supplier's Site Datasheet
CAP TANT 22UF 50V 10% 3024 - 874-597D226X9050R2T - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 50V 10% 3024
874-597D226X9050R2T
CAP TANT 22UF 50V 10% 3024 874-597D226X9050R2T
CAP TANT 22UF 50V 10% 3024

CAP TANT 22UF 50V 10% 3024

Supplier's Site
Tantalum Capacitor, 22Uf, 10%, 50V, 10%, Smd, Full Reel; Capacitance Vishay - 69K8429 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10%, 50V, 10%, Smd, Full Reel; Capacitance Vishay
69K8429
Tantalum Capacitor, 22Uf, 10%, 50V, 10%, Smd, Full Reel; Capacitance Vishay 69K8429
TANTALUM CAPACITOR, 22UF, 10%, 50V, 10%, SMD, FULL REEL; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 10%; ESR:0.22ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10%, 50V, 10%, SMD, FULL REEL; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 10%; ESR:0.22ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 597D226X9050R2T - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
597D226X9050R2T
Tantalum Capacitors 597D226X9050R2T
CAP TANT 22UF 10% 50V 3024

CAP TANT 22UF 10% 50V 3024

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 597D226X9050R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D226X9050R2T
Capacitors - Tantalum Capacitors 597D226X9050R2T
CAP TANT 22UF 10% 50V 3024

CAP TANT 22UF 10% 50V 3024

Supplier's Site
Capacitor;Tantalum;Cap 22 uF;Tol 10%;Vol-Rtg 50 VDC;SMT;ESR 170 mOhms;Case R - 70212856 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 22 uF;Tol 10%;Vol-Rtg 50 VDC;SMT;ESR 170 mOhms;Case R
70212856
Capacitor;Tantalum;Cap 22 uF;Tol 10%;Vol-Rtg 50 VDC;SMT;ESR 170 mOhms;Case R 70212856
Features Case Profiles: E Case (4 mm) and R Case (3.6 mm) Extremely Low ESR Capacitance Range: 22 μF to 1500 μF Capacitance Tolerance: ±10%, ±20% Standard Voltage Rating: 4 WVDC to 50 WVDC

Features

  • Case Profiles: E Case (4 mm) and R Case (3.6 mm)
  • Extremely Low ESR
  • Capacitance Range: 22 μF to 1500 μF
  • Capacitance Tolerance: ±10%, ±20% Standard
  • Voltage Rating: 4 WVDC to 50 WVDC
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 764164-597D226X9050R2T 59-597D226X9050R2T 718-1393-6-ND 718-1393-2-ND 597D226X9050R2T 874-597D226X9050R2T 69K8429 597D226X9050R2T 597D226X9050R2T 70212856
Product Name Tantalum Capacitors - 597D226X9050R2T SMD 22uF 50V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors CAP TANT 22UF 50V 10% 3024 Tantalum Capacitor, 22Uf, 10%, 50V, 10%, Smd, Full Reel; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor;Tantalum;Cap 22 uF;Tol 10%;Vol-Rtg 50 VDC;SMT;ESR 170 mOhms;Case R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH1R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details