Vishay Intertechnology, Inc. Tantalum Capacitors 597D226X0050R2T

Description
22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2218-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2218-6-ND
Tantalum Capacitors 718-2218-6-ND
22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2218-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2218-1-ND
Tantalum Capacitors 718-2218-1-ND
22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2218-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2218-2-ND
Tantalum Capacitors 718-2218-2-ND
22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 50V Capacitor
59-597D226X0050R2T
SMD 22uF 50V Capacitor 59-597D226X0050R2T
22uF 50V Tantalum Capacitor, SMD, 2924 Case Product overview: 597D226X0050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D226X0050R2T can be used for catalog matching and distributor lookup.

22uF 50V Tantalum Capacitor, SMD, 2924 Case Product overview: 597D226X0050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D226X0050R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 597D226X0050R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D226X0050R2T
Tantalum Capacitors 597D226X0050R2T
CAP TANT 22UF 20% 50V 3024

CAP TANT 22UF 20% 50V 3024

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 597D226X0050R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D226X0050R2T
Capacitors - Tantalum Capacitors 597D226X0050R2T
CAP TANT 22UF 20% 50V 3024

CAP TANT 22UF 20% 50V 3024

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 22 F, 20%, 50 V, 3024 [7660 Metric] Rohs Compliant Vishay - 97M3485 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 22 F, 20%, 50 V, 3024 [7660 Metric] Rohs Compliant Vishay
97M3485
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 22 F, 20%, 50 V, 3024 [7660 Metric] Rohs Compliant Vishay 97M3485
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 22 F, 20%, 50 V, 3024 [7660 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 22 F, 20%, 50 V, 3024 [7660 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2218-6-ND 718-2218-1-ND 59-597D226X0050R2T 597D226X0050R2T 597D226X0050R2T 97M3485
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 50V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 22 F, 20%, 50 V, 3024 [7660 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details