15µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 250mOhm
15µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 250mOhm
15µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 250mOhm
15uF 50V Tantalum Capacitor, 250mR ESR, 10% Tol, SMD, T/R Product overview: 597D156X9050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D156X9050R2T can be used for catalog matching and distributor lookup.
CAP TANT 15UF 10% 50V 3024
CAP TANT 15UF 10% 50V 3024
CAPACITOR TANT, 15UF, ±10%, 50V, 10%, SMD; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:3022 [7755 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.25ohm; MSL:MSL 2A - 4 weeks; No. of Pins:2 RoHS Compliant: Yes
TANTALUM CAPACITOR, 15UF, 10%, 50V, 10%, SMD; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1410-2-ND | 718-1410-6-ND | 59-597D156X9050R2T | 597D156X9050R2T | 597D156X9050R2T | 79R4670 | 91R0131 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 15uF 50V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 15Uf, ±10%, 50V, 10%, Smd; Capacitance Vishay | Tantalum Capacitor, 15Uf, 10%, 50V, 10%, Smd; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |