Vishay Intertechnology, Inc. Tantalum Capacitors 597D156X0063R2T

Description
15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1943-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1943-1-ND
Tantalum Capacitors 718-1943-1-ND
15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm

15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1943-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1943-6-ND
Tantalum Capacitors 718-1943-6-ND
15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm

15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1943-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1943-2-ND
Tantalum Capacitors 718-1943-2-ND
15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm

15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 63V 0.4 Ohm Capacitor
59-597D156X0063R2T
SMD 15uF 63V 0.4 Ohm Capacitor 59-597D156X0063R2T
Cap Tant Solid 15uF 63V R CASE 20% (7.6 X 6 X 3.6mm) Pad SMD 0.4 Ohm 125°C T/R Product overview: 597D156X0063R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 63V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 63V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D156X0063R2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 63V R CASE 20% (7.6 X 6 X 3.6mm) Pad SMD 0.4 Ohm 125°C T/R Product overview: 597D156X0063R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 63V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 63V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D156X0063R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 597D156X0063R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D156X0063R2T
Tantalum Capacitors 597D156X0063R2T
CAP TANT 15UF 20% 63V 3024

CAP TANT 15UF 20% 63V 3024

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 597D156X0063R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D156X0063R2T
Capacitors - Tantalum Capacitors 597D156X0063R2T
CAP TANT 15UF 20% 63V 3024

CAP TANT 15UF 20% 63V 3024

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1943-1-ND 718-1943-6-ND 59-597D156X0063R2T 597D156X0063R2T 597D156X0063R2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 15uF 63V 0.4 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers