Vishay Intertechnology, Inc. Tantalum Capacitors 597D156X0050R2T

Description
15µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 250mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 597D156X0050R2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
597D156X0050R2T-ND
Tantalum Capacitors 597D156X0050R2T-ND
15µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 250mOhm

15µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 597D156X0050R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D156X0050R2T
Tantalum Capacitors 597D156X0050R2T
CAP TANT 15UF 20% 50V 3024

CAP TANT 15UF 20% 50V 3024

Supplier's Site Datasheet
Capacitor Tant, 15Uf, ±20%, 50V, 20%, Smd; Capacitance Vishay - 79R4667 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, ±20%, 50V, 20%, Smd; Capacitance Vishay
79R4667
Capacitor Tant, 15Uf, ±20%, 50V, 20%, Smd; Capacitance Vishay 79R4667
CAPACITOR TANT, 15UF, ±20%, 50V, 20%, SMD; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:3022 [7755 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.25ohm; Features:Multi-Anode ; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 15UF, ±20%, 50V, 20%, SMD; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:3022 [7755 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.25ohm; Features:Multi-Anode; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 597D156X0050R2T-ND 597D156X0050R2T 79R4667
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 15Uf, ±20%, 50V, 20%, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details