1000µF Conformal Coated Tantalum Capacitors 6.3V 3024 (7660 Metric) 20mOhm
1000µF Conformal Coated Tantalum Capacitors 6.3V 3024 (7660 Metric) 20mOhm
1000µF Conformal Coated Tantalum Capacitors 6.3V 3024 (7660 Metric) 20mOhm
Tantalum Capacitor 1mF 6.3V 10% SMD 20mR 125C Product overview: 597D108X96R3R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D108X96R3R2T can be used for catalog matching and distributor lookup.
CAP TANT 1000UF 10% 6.3V 3024
TANTALUM CAPACITOR, 1000UF 6.3V, 0.02 OHM, 0.1, SMD, FULL REEL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 10%; ESR:0.02ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes
CAP TANT 1000UF 10% 6.3V 3024
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1391-6-ND | 718-1391-1-ND | 59-597D108X96R3R2T | 597D108X96R3R2T | 66M6945 | 597D108X96R3R2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 6.3V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 1000Uf 6.3V, 0.02 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |