Vishay Intertechnology, Inc. 1000UF 4V Capacitor 597D108X9004R2T

Description
CAP TANT 1000UF 10% 4V 3024 Product overview: 597D108X9004R2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D108X9004R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 1000UF 10% 4V 3024 Product overview: 597D108X9004R2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D108X9004R2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000UF 4V Capacitor
59-597D108X9004R2T
1000UF 4V Capacitor 59-597D108X9004R2T
CAP TANT 1000UF 10% 4V 3024 Product overview: 597D108X9004R2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D108X9004R2T can be used for catalog matching and distributor lookup.

CAP TANT 1000UF 10% 4V 3024 Product overview: 597D108X9004R2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D108X9004R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1390-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1390-1-ND
Tantalum Capacitors 718-1390-1-ND
1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm

1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1390-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1390-6-ND
Tantalum Capacitors 718-1390-6-ND
1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm

1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1390-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1390-2-ND
Tantalum Capacitors 718-1390-2-ND
1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm

1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm

Buy Now Datasheet
Tantalum Capacitors - 597D108X9004R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D108X9004R2T
Tantalum Capacitors 597D108X9004R2T
CAP TANT 1000UF 10% 4V 3024

CAP TANT 1000UF 10% 4V 3024

Supplier's Site Datasheet
Capacitor Tant, 1000Uf, ±10%, 4V, 10%, Smd; Capacitance Vishay - 66M6944 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1000Uf, ±10%, 4V, 10%, Smd; Capacitance Vishay
66M6944
Capacitor Tant, 1000Uf, ±10%, 4V, 10%, Smd; Capacitance Vishay 66M6944
CAPACITOR TANT, 1000UF, ±10%, 4V, 10%, SMD; Capacitance:1000µF; Capacitance Tolerance:± 10%; Capacitor Case Style:3022 [7755 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.018ohm; No. of Pins:2; Reel Quantity:300 RoHS Compliant: Yes

CAPACITOR TANT, 1000UF, ±10%, 4V, 10%, SMD; Capacitance:1000µF; Capacitance Tolerance:± 10%; Capacitor Case Style:3022 [7755 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.018ohm; No. of Pins:2; Reel Quantity:300 RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 597D108X9004R2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
597D108X9004R2T
Capacitors - Tantalum Capacitors 597D108X9004R2T
CAP TANT 1000UF 10% 4V 3024

CAP TANT 1000UF 10% 4V 3024

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-597D108X9004R2T 718-1390-1-ND 718-1390-6-ND 597D108X9004R2T 66M6944 597D108X9004R2T
Product Name 1000UF 4V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 1000Uf, ±10%, 4V, 10%, Smd; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
WVDC 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details