Vishay Precision Group Tantalum Capacitors 597D106X9075R2T

Description
10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1736-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1736-2-ND
Tantalum Capacitors 718-1736-2-ND
10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm

10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1736-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1736-6-ND
Tantalum Capacitors 718-1736-6-ND
10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm

10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1736-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1736-1-ND
Tantalum Capacitors 718-1736-1-ND
10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm

10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 75V 10uF Capacitor
59-597D106X9075R2T
SMD 75V 10uF Capacitor 59-597D106X9075R2T
75V 10uF Tantalum Capacitor, SMD, 3024 Case Product overview: 597D106X9075R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 75V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D106X9075R2T can be used for catalog matching and distributor lookup.

75V 10uF Tantalum Capacitor, SMD, 3024 Case Product overview: 597D106X9075R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 75V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-597D106X9075R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 597D106X9075R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
597D106X9075R2T
Capacitors - Tantalum Capacitors 597D106X9075R2T
CAP TANT 10UF 10% 75V 3024

CAP TANT 10UF 10% 75V 3024

Supplier's Site
Tantalum Capacitors - 597D106X9075R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
597D106X9075R2T
Tantalum Capacitors 597D106X9075R2T
CAP TANT 10UF 10% 75V 3024

CAP TANT 10UF 10% 75V 3024

Supplier's Site Datasheet
Capacitor Tant, 10Uf, ±10%, 75V, 10%, Smd; Capacitance Vishay - 83R7460 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, ±10%, 75V, 10%, Smd; Capacitance Vishay
83R7460
Capacitor Tant, 10Uf, ±10%, 75V, 10%, Smd; Capacitance Vishay 83R7460
CAPACITOR TANT, 10UF, ±10%, 75V, 10%, SMD; Capacitance:10µF; Voltage(DC):75V; Capacitor Case / Package:3022 [7655 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:R; Product Range:597D Series; Case Size:3022 RoHS Compliant: Yes

CAPACITOR TANT, 10UF, ±10%, 75V, 10%, SMD; Capacitance:10µF; Voltage(DC):75V; Capacitor Case / Package:3022 [7655 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:R; Product Range:597D Series; Case Size:3022 RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 10Uf, ±10%, 75V, 10%, Smd, Full Reel; Capacitance Vishay - 70R1709 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, ±10%, 75V, 10%, Smd, Full Reel; Capacitance Vishay
70R1709
Capacitor Tant, 10Uf, ±10%, 75V, 10%, Smd, Full Reel; Capacitance Vishay 70R1709
CAPACITOR TANT, 10UF, ±10%, 75V, 10%, SMD, FULL REEL; Capacitance:10µF; Voltage(DC):75V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 10UF, ±10%, 75V, 10%, SMD, FULL REEL; Capacitance:10µF; Voltage(DC):75V; Capacitor Case / Package:3022 [7755 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 10 F, 10%, 75 V, 3022 [7655 Metric] Rohs Compliant Vishay - 84R1269 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 10 F, 10%, 75 V, 3022 [7655 Metric] Rohs Compliant Vishay
84R1269
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 10 F, 10%, 75 V, 3022 [7655 Metric] Rohs Compliant Vishay 84R1269
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 10 F, 10%, 75 V, 3022 [7655 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 597D Series, 10 F, 10%, 75 V, 3022 [7655 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1736-2-ND 718-1736-6-ND 59-597D106X9075R2T 597D106X9075R2T 597D106X9075R2T 83R7460 84R1269
Product Name Tantalum Capacitors Tantalum Capacitors SMD 75V 10uF Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, ±10%, 75V, 10%, Smd; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 10 F, 10%, 75 V, 3022 [7655 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 338-227SML035MHR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers